Manufacturer: Power Integrations
Win Source Part Number: 1241239-QH08TZ600
Manufacturer Homepage: www.powerint.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Diode Standard 600V 8A Through Hole TO-220AC
8A 600V Schottky Rectifier Diode TO-220AC Through Hole Product overview: QH08TZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH08TZ600 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO220AC
DIODE GEN PURP 600V 8A TO220AC
RECTIFIER, 600V, 8A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1241239-QH08TZ600 | 596-1353-5-ND | 280-QH08TZ600 | QH08TZ600 | QH08TZ600 | 28AC1383 |
| Product Name | Diodes, Rectifiers - Single - QH08TZ600 | Single Diodes | Schottky Through-Hole 8A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, 600V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations |
| Tj | 150 C (302 F) | -55 C (-67 F) | ||||
| Package | Rail/Tube | TO-220 | TO-220; TO-220-2 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 8 amps | |||||
| Life Cycle Stage | Active |