Power Integrations, Inc. Single Diodes QH08BZ600

Description
Diode Standard 600V 8A Surface Mount TO-263AB
Request a Quote Datasheet
Description
Diode Standard 600V 8A Surface Mount TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - QH08BZ600-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
QH08BZ600-ND
Single Diodes QH08BZ600-ND
Diode Standard 600V 8A Surface Mount TO-263AB

Diode Standard 600V 8A Surface Mount TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1086745-QH08BZ600 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1086745-QH08BZ600
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1086745-QH08BZ600
Win Source Part Number: 1086745-QH08BZ600 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Qspeed™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.15 V @ 8 A Reverse Recovery Time (trr): 11.1 ns Current - Reverse Leakage @ Vr: 250 µA @ 600 V Capacitance @ Vr, F: 25pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB Alternative Parts (Cross-Reference): V20DM120C-M3/I; MBRB20100CT-E3/8W; MBRB10100-E3/8W; ISL9R860S3ST; SBR20A60CTB; VS-20CTQ150STRL-M3; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Power Integrations

Win Source Part Number: 1086745-QH08BZ600
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.15 V @ 8 A
Reverse Recovery Time (trr): 11.1 ns
Current - Reverse Leakage @ Vr: 250 µA @ 600 V
Capacitance @ Vr, F: 25pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
Alternative Parts (Cross-Reference): V20DM120C-M3/I; MBRB20100CT-E3/8W; MBRB10100-E3/8W; ISL9R860S3ST; SBR20A60CTB; VS-20CTQ150STRL-M3;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations

Buy Now Datasheet
Rectifier, 600V, 8A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations - 28AC1382 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 8A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations
28AC1382
Rectifier, 600V, 8A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations 28AC1382
RECTIFIER, 600V, 8A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:3.15V; Reverse Recovery Time:11.1ns; Forward Surge Current:80A; No. of Pins:3 Pin RoHS Compliant: Yes

RECTIFIER, 600V, 8A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:3.15V; Reverse Recovery Time:11.1ns; Forward Surge Current:80A; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - QH08BZ600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
QH08BZ600
Discrete Semiconductor Products - Diodes - Rectifiers QH08BZ600
DIODE GEN PURP 600V 8A TO263AB

DIODE GEN PURP 600V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number QH08BZ600-ND 1086745-QH08BZ600 28AC1382 QH08BZ600
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifier, 600V, 8A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 3.15 volts 3.15 volts 3.15 volts
VR 600 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219613 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220f
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040303 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Schottky Rectifier, 0.2A, 40V Sot23; Diode Configuration Nexperia - 96K6764 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers