Power Integrations, Inc. Schottky 5A 600V Diode and Rectifier QH05TZ600

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: QH05TZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH05TZ600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: QH05TZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH05TZ600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5A 600V Diode and Rectifier - 280-QH05TZ600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 600V Diode and Rectifier
280-QH05TZ600
Schottky 5A 600V Diode and Rectifier 280-QH05TZ600
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: QH05TZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH05TZ600 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: QH05TZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH05TZ600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 596-1351-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
596-1351-5-ND
Single Diodes 596-1351-5-ND
Diode Standard 600V 5A Through Hole TO-220AC

Diode Standard 600V 5A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - QH05TZ600 - 1241238-QH05TZ600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - QH05TZ600
1241238-QH05TZ600
Diodes, Rectifiers - Single - QH05TZ600 1241238-QH05TZ600
Manufacturer: Power Integrations Win Source Part Number: 1241238-QH05TZ600 Manufacturer Homepage: www.powerint.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1241238-QH05TZ600
Manufacturer Homepage: www.powerint.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Rectifier, 600V, 5A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations - 28AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 5A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations
28AC1381
Rectifier, 600V, 5A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations 28AC1381
RECTIFIER, 600V, 5A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:3.1V; Reverse Recovery Time:10ns; Forward Surge Current:50A; Diode Case Style:TO-220AC RoHS Compliant: Yes

RECTIFIER, 600V, 5A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:3.1V; Reverse Recovery Time:10ns; Forward Surge Current:50A; Diode Case Style:TO-220AC RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - QH05TZ600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
QH05TZ600
Discrete Semiconductor Products - Diodes - Rectifiers QH05TZ600
DIODE GEN PURP 600V 5A TO220AC

DIODE GEN PURP 600V 5A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-QH05TZ600 596-1351-5-ND 1241238-QH05TZ600 28AC1381 QH05TZ600
Product Name Schottky 5A 600V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - QH05TZ600 Rectifier, 600V, 5A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220AC TO-220
RoHS Compliant RoHS RoHS
IO 5 amps
Tj -55 C (-67 F) 150 C (302 F)
VRRM 600 volts
Unlock Full Specs
to access all available technical data