Power Integrations, Inc. Schottky 5A 600V Diode and Rectifier QH05BZ600

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-263AB, Product overview: QH05BZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH05BZ600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-263AB, Product overview: QH05BZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH05BZ600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 5A 600V Diode and Rectifier
280-QH05BZ600
Schottky 5A 600V Diode and Rectifier 280-QH05BZ600
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-263AB, Product overview: QH05BZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH05BZ600 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-263AB, Product overview: QH05BZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH05BZ600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1000546-QH05BZ600 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1000546-QH05BZ600
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1000546-QH05BZ600
Win Source Part Number: 1000546-QH05BZ600 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Qspeed™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 3.1 V @ 5 A Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 250 µA @ 600 V Capacitance @ Vr, F: 17pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Power Integrations Other Names: 596-1611-1,596-1611- 2,QH05BZ600-ND,596-1 611-6

Win Source Part Number: 1000546-QH05BZ600
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 3.1 V @ 5 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 250 µA @ 600 V
Capacitance @ Vr, F: 17pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Other Names: 596-1611-1,596-1611-2,QH05BZ600-ND,596-1611-6

Buy Now Datasheet
Single Diodes - 596-QH05BZ600DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
596-QH05BZ600DKR-ND
Single Diodes 596-QH05BZ600DKR-ND
Diode Standard 600V 5A Surface Mount TO-263AB

Diode Standard 600V 5A Surface Mount TO-263AB

Buy Now Datasheet
Single Diodes - 596-QH05BZ600CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
596-QH05BZ600CT-ND
Single Diodes 596-QH05BZ600CT-ND
Diode Standard 600V 5A Surface Mount TO-263AB

Diode Standard 600V 5A Surface Mount TO-263AB

Buy Now Datasheet
Single Diodes - 596-QH05BZ600TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
596-QH05BZ600TR-ND
Single Diodes 596-QH05BZ600TR-ND
Diode Standard 600V 5A Surface Mount TO-263AB

Diode Standard 600V 5A Surface Mount TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - QH05BZ600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
QH05BZ600
Discrete Semiconductor Products - Diodes - Rectifiers QH05BZ600
DIODE GEN PURP 600V 5A TO263AB

DIODE GEN PURP 600V 5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-QH05BZ600 1000546-QH05BZ600 596-QH05BZ600DKR-ND QH05BZ600
Product Name Schottky 5A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 5 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Dual common cathode low-leakage diode - BAV170QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers