Manufacturer: Power Integrations
Win Source Part Number: 1091047-QH03TZ600
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 3V @ 3A
Reverse Recovery Time (trr): 9.8ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Capacitance @ Vr, F: 11pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, TO-220AC, GREEN PACKAGE-2 Product overview: QH03TZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH03TZ600 can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A Through Hole TO-220AC
RECTIFIER, 600V, 3A, TO-220AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1091047-QH03TZ600 | 280-QH03TZ600 | 596-QH03TZ600-ND | 28AC1379 | QH03TZ600 |
| Product Name | Diodes, Rectifiers - Single - QH03TZ600 | 3A 600V Diode and Rectifier | Single Diodes | Rectifier, 600V, 3A, To-220Ab; Repetitive Peak Reverse Voltage Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 3 volts | 3 volts | 3 volts | ||
| VR | 600 volts | ||||
| IR | 0.2500 mA | ||||
| trr | 9.8 ns | 9.8 ns |