Win Source Part Number: 1178331-QH03BZ600
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 3 V @ 3 A
Reverse Recovery Time (trr): 9.8 ns
Current - Reverse Leakage @ Vr: 250 µA @ 600 V
Capacitance @ Vr, F: 11pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Diode Standard 600V 3A Surface Mount TO-263AB
DIODE STANDARD 600V 3A TO263AB
DIODE STANDARD 600V 3A TO263AB
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, TO-263AB, Product overview: QH03BZ600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-QH03BZ600 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A TO263AB
RECTIFIER, 600V, 3A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1178331-QH03BZ600 | 596-QH03BZ600TR-ND | 280-QH03BZ600 | QH03BZ600 | 28AC1378 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 3A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 3A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations |
| Diode Type | Standard | ||||
| VF | 3 volts | 3 volts | 3 volts | ||
| VR | 600 volts | ||||
| IR | 0.2500 mA | ||||
| trr | 9.8 ns | 9.8 ns |