PFC controller with integrated Mosfet
PFC controller with integrated Mosfet
PFC controller with integrated Mosfet
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
PFC CONTROLLER WITH INTEGRATED 6
PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:-; Controller IC Case Style:eSIP-16D; No. of Pins:13Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes
PFC CONTROLLER WITH INTEGRATED 6
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 2226931 | 596-PFS7726H-ND | PFS7726H | 36AJ3965 | PFS7726H | PFS7726H |
| Product Name | Power Factor Correction | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |