PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
IC PFC CTRLR CCM 123KHZ 16ESIP
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Power Factor Correction - PFC PFC CTRL 600V High PF 350W 385W
IC PFC CTRLR CCM 123KHZ 16ESIP
PFC CONTROLLER, CURRENT, 123KHZ, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1.07mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 596-PFS7628H-ND | PFS7628H | PFS7628H | PFS7628H | PFS7628H | 14AC4871 |
| Product Name | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Pfc Controller, Current, 123Khz, Esip-16; Uvlo Power Integrations |