Power Integrations, Inc. PFC (Power Factor Correction) PFS7627H

Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-1554-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1554-ND
PFC (Power Factor Correction) 596-1554-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
PFC (Power Factor Correction) - PFS7627H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7627H
PFC (Power Factor Correction) PFS7627H
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS7627H
Power Factor Correction - PFC PFS7627H
Power Factor Correction - PFC PFC CTRL 600V High PF 290W 320W

Power Factor Correction - PFC PFC CTRL 600V High PF 290W 320W

Buy Now Datasheet
Pfc Controller, Current, 123Khz, Esip-16; Uvlo Power Integrations - 14AC4870 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Current, 123Khz, Esip-16; Uvlo Power Integrations
14AC4870
Pfc Controller, Current, 123Khz, Esip-16; Uvlo Power Integrations 14AC4870
PFC CONTROLLER, CURRENT, 123KHZ, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; Product Range:-RoHS Compliant: Yes

PFC CONTROLLER, CURRENT, 123KHZ, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS7627H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7627H
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7627H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site
PMIC - PFC (Power Factor Correction) - PFS7627H - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS7627H
PMIC - PFC (Power Factor Correction) PFS7627H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-1554-ND PFS7627H PFS7627H 14AC4870 PFS7627H PFS7627H
Product Name PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC Pfc Controller, Current, 123Khz, Esip-16; Uvlo Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products