PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Manufacturer: Power Integrations
Win Source Part Number: 930302-PFS7626H
Series: HiperPFS™-4
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: PFS7626
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-16D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PFC CTRLR CCM 123KHZ 16ESIP
Power Factor Correction - PFC PFC CTRL 600V High PF 230W 260W
PFC CONTROLLER, CURRENT, 123KHZ, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:930µA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):- RoHS Compliant: Yes
IC PFC CTRLR CCM 123KHZ 16ESIP
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 596-1553-ND | 930302-PFS7626H | PFS7626H | PFS7626H | 14AC4869 | PFS7626H | PFS7626H |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - PFS7626H | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | Pfc Controller, Current, 123Khz, Esip-16; Uvlo Power Integrations | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |