The PFS7626C-TL is a Power Factor Correction (PFC) controller from Quarktwin Technology Ltd., designed for high efficiency and power factor across a wide load range. It features a continuous conduction mode (CCM) boost PFC controller integrated with a 600 V MOSFET, allowing for a compact solution that eliminates the need for external current sense resistors. The device achieves over 95% efficiency from 10% to 100% load and maintains a power factor greater than 0.95 at 20% load. This product is suitable for various applications, including PCs, high-power adaptors, printers, high-power LED lighting, and industrial appliances. It includes advanced protection features such as undervoltage, overvoltage, and thermal shutdown, ensuring reliable operation. The PFS7626C-TL can handle a maximum continuous output power of 105 W at 90 VAC and is designed to withstand input voltages up to 305 VAC steady-state and 410 VAC under abnormal conditions. Its innovative design minimizes EMI filtering requirements and reduces overall system size and component count, making it a practical choice for engineers seeking efficient PFC solutions.
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
Win Source Part Number: 1372646-PFS7626C-TL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Power Integrations
Series: HiperPFS™-4
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package: InSOP-24B
Base Product Number: PFS7626
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 10.2V ~ 15V
Frequency - Switching: 22kHz ~ 123kHz
Mode: Continuous Conduction (CCM)
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
IC PFC CTLR CCM 123KHZ INSOP-24B
Power Factor Correction - PFC 105W 90 VAC 600V FET 60 kHz 60mW 200pF
IC PFC CTLR CCM 123KHZ INSOP-24B
PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:930µA; Controller IC Case Style:InSOP-24B; No. of Pins:24Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 596-PFS7626C-TLTR-ND | 1372646-PFS7626C-TL | PFS7626C-TL | PFS7626C-TL | PFS7626C-TL | PFS7626C-TL | 10AH0374 |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations |