Power Integrations, Inc. PFC (Power Factor Correction) PFS7625H

Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-1551-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1551-ND
PFC (Power Factor Correction) 596-1551-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - PFS7625H
930301-PFS7625H
PMIC - PMIC - PFC (Power Factor Correction) - PFS7625H 930301-PFS7625H
Manufacturer: Power Integrations Win Source Part Number: 930301-PFS7625H Series: HiperPFS™-4 Operating Temperature Range: -40°C ~ 125°C Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: PFS7625 Categories: Integrated Circuits (ICs) Case / Package: eSIP-16D ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1551, 2266-PFS7625H

Manufacturer: Power Integrations
Win Source Part Number: 930301-PFS7625H
Series: HiperPFS™-4
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: PFS7625
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-16D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1551, 2266-PFS7625H

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS7625H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7625H
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7625H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS7625H
Power Factor Correction - PFC PFS7625H
Power Factor Correction - PFC PFC CTRL 600V High PF 185W 205W

Power Factor Correction - PFC PFC CTRL 600V High PF 185W 205W

Buy Now Datasheet
PFC (Power Factor Correction) - PFS7625H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7625H
PFC (Power Factor Correction) PFS7625H
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-1551-ND 930301-PFS7625H PFS7625H PFS7625H PFS7625H
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - PFS7625H Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products