Power Integrations, Inc. PFC (Power Factor Correction) PFS7539H

Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - PFS7539H-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
PFS7539H-ND
PFC (Power Factor Correction) PFS7539H-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - 1372629-PFS7539H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
1372629-PFS7539H
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) 1372629-PFS7539H
Win Source Part Number: 1372629-PFS7539H Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Power Integrations Series: HiperPFS™ Package: Tube Product Status: Active Package / Case: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads Supplier Device Package: eSIP-16D Base Product Number: PFS7539 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 10.2V ~ 15V Frequency - Switching: 22kHz ~ 123kHz Mode: Continuous Conduction (CCM)

Win Source Part Number: 1372629-PFS7539H
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Power Integrations
Series: HiperPFS™
Package: Tube
Product Status: Active
Package / Case: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads
Supplier Device Package: eSIP-16D
Base Product Number: PFS7539
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10.2V ~ 15V
Frequency - Switching: 22kHz ~ 123kHz
Mode: Continuous Conduction (CCM)

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - PFS7539H - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS7539H
PMIC - PFC (Power Factor Correction) PFS7539H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site Datasheet
PFC (Power Factor Correction) - PFS7539H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7539H
PFC (Power Factor Correction) PFS7539H
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS7539H
Power Factor Correction - PFC PFS7539H
Power Factor Correction - PFC 1000 W peak power 180 VAC CCM PFC

Power Factor Correction - PFC 1000 W peak power 180 VAC CCM PFC

Buy Now Datasheet
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations - 75Y2274 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations
75Y2274
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations 75Y2274
PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1.15mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1.15mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS7539H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7539H
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7539H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number PFS7539H-ND 1372629-PFS7539H PFS7539H PFS7539H PFS7539H 75Y2274 PFS7539H
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products