Power Integrations, Inc. PFC (Power Factor Correction) PFS7538H

Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - PFS7538H-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
PFS7538H-ND
PFC (Power Factor Correction) PFS7538H-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS7538H
Power Factor Correction - PFC PFS7538H
Power Factor Correction - PFC 900 W peak power 180 VAC CCM PFC

Power Factor Correction - PFC 900 W peak power 180 VAC CCM PFC

Buy Now Datasheet
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations - 75Y2273 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations
75Y2273
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations 75Y2273
PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1.07mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1.07mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PFC (Power Factor Correction) - PFS7538H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7538H
PFC (Power Factor Correction) PFS7538H
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - PFS7538H - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS7538H
PMIC - PFC (Power Factor Correction) PFS7538H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS7538H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7538H
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7538H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number PFS7538H-ND PFS7538H 75Y2273 PFS7538H PFS7538H PFS7538H
Product Name PFC (Power Factor Correction) Power Factor Correction - PFC Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products