The PFS7535H is a Power Factor Correction (PFC) controller from the HiperPFS-3 family, designed for high efficiency and power factor across a wide load range. It features an integrated high-voltage MOSFET and a Qspeed diode, achieving over 95% efficiency from 10% load to full load and a power factor greater than 0.92 at 20% load. The device operates in continuous conduction mode (CCM) and utilizes a variable frequency control technique to optimize performance and minimize electromagnetic interference (EMI). This PFC controller supports peak output power of up to 480 W in high-line applications and is suitable for various applications, including PCs, high-power adapters, industrial equipment, and LED lighting. It includes comprehensive protection features such as undervoltage lockout (UVLO), overvoltage (OV), and thermal shutdown, which enhance reliability and reduce the need for external components. The PFS7535H is packaged in an eSIP-16D format, facilitating easy integration into designs while minimizing board space and assembly costs.
Manufacturer: Power Integrations
Win Source Part Number: 930300-PFS7535H
Series: HiperPFS™
Operating Temperature Range: -40°C ~ 150°C
Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: PFS7535
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-16D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
IC PFC CTRLR CCM 123KHZ 16ESIP
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
IC PFC CTRLR CCM 123KHZ 16ESIP
Power Factor Correction - PFC 480 W peak power 180 VAC CCM PFC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 930300-PFS7535H | PFS7535H-ND | PFS7535H | PFS7535H | PFS7535H | PFS7535H |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - PFS7535H | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |