Power Integrations, Inc. PFC (Power Factor Correction) PFS7528H

Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-1777-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1777-ND
PFC (Power Factor Correction) 596-1777-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS7528H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7528H
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7528H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site
PFC (Power Factor Correction) - PFS7528H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7528H
PFC (Power Factor Correction) PFS7528H
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations - 10AH0370 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations
10AH0370
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations 10AH0370
PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1.07mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes

PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1.07mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS7528H
Power Factor Correction - PFC PFS7528H
Power Factor Correction - PFC 385 W peak power 90 VAC CCM PFC

Power Factor Correction - PFC 385 W peak power 90 VAC CCM PFC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - PFS7528H - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS7528H
PMIC - PFC (Power Factor Correction) PFS7528H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-1777-ND PFS7528H PFS7528H 10AH0370 PFS7528H PFS7528H
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations Power Factor Correction - PFC PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products