Power Integrations, Inc. PMIC - PMIC - PFC (Power Factor Correction) - PFS7525L PFS7525L

Description
Manufacturer: Power Integrations Win Source Part Number: 930299-PFS7525L Series: HiperPFS™ Operating Temperature Range: -40°C ~ 150°C Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: PFS7525 Categories: Integrated Circuits (ICs) Case / Package: eSIP-16G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 930299-PFS7525L Series: HiperPFS™ Operating Temperature Range: -40°C ~ 150°C Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: PFS7525 Categories: Integrated Circuits (ICs) Case / Package: eSIP-16G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - PFS7525L
930299-PFS7525L
PMIC - PMIC - PFC (Power Factor Correction) - PFS7525L 930299-PFS7525L
Manufacturer: Power Integrations Win Source Part Number: 930299-PFS7525L Series: HiperPFS™ Operating Temperature Range: -40°C ~ 150°C Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: PFS7525 Categories: Integrated Circuits (ICs) Case / Package: eSIP-16G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 930299-PFS7525L
Series: HiperPFS™
Operating Temperature Range: -40°C ~ 150°C
Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G
Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: PFS7525
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-16G
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PFC (Power Factor Correction) - 596-1502-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1502-5-ND
PFC (Power Factor Correction) 596-1502-5-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G

Buy Now Datasheet
PFC (Power Factor Correction) - PFS7525L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7525L
PFC (Power Factor Correction) PFS7525L
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G

Buy Now Datasheet
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations - 75Y2266 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations
75Y2266
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations 75Y2266
PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:880µA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:880µA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS7525L
Power Factor Correction - PFC PFS7525L
Power Factor Correction - PFC 205 W peak power 90 VAC CCM PFC

Power Factor Correction - PFC 205 W peak power 90 VAC CCM PFC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS7525L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7525L
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7525L
IC PFC CTRLR CCM 123KHZ ESIP-16G

IC PFC CTRLR CCM 123KHZ ESIP-16G

Supplier's Site
PMIC - PFC (Power Factor Correction) - PFS7525L - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS7525L
PMIC - PFC (Power Factor Correction) PFS7525L
IC PFC CTRLR CCM 123KHZ ESIP-16G

IC PFC CTRLR CCM 123KHZ ESIP-16G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 930299-PFS7525L 596-1502-5-ND PFS7525L 75Y2266 PFS7525L PFS7525L PFS7525L
Product Name PMIC - PMIC - PFC (Power Factor Correction) - PFS7525L PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products