Power Integrations, Inc. PFC (Power Factor Correction) PFS7525H

Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-1776-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1776-ND
PFC (Power Factor Correction) 596-1776-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - PFS7525H
791734-PFS7525H
PMIC - PMIC - PFC (Power Factor Correction) - PFS7525H 791734-PFS7525H
Manufacturer: Power Integrations Win Source Part Number: 791734-PFS7525H Series: HiperPFS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: 16-SIP, 13 Leads, Exposed Pad, Formed Leads Operating Supply Voltage: 10.2 V ~ 15 V Frequency - Switching: 22kHz ~ 123kHz Mode: Continuous Conduction (CCM) Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-16D Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 791734-PFS7525H
Series: HiperPFS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Operating Supply Voltage: 10.2 V ~ 15 V
Frequency - Switching: 22kHz ~ 123kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-16D
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS7525H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7525H
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7525H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site
PMIC - PFC (Power Factor Correction) - PFS7525H - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS7525H
PMIC - PFC (Power Factor Correction) PFS7525H
IC PFC CTRLR CCM 123KHZ 16ESIP

IC PFC CTRLR CCM 123KHZ 16ESIP

Supplier's Site Datasheet
PFC (Power Factor Correction) - PFS7525H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7525H
PFC (Power Factor Correction) PFS7525H
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D

Buy Now Datasheet
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations - 75Y2265 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations
75Y2265
Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations 75Y2265
PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:880µA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:880µA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS7525H
Power Factor Correction - PFC PFS7525H
Power Factor Correction - PFC 205 W peak power 90 VAC CCM PFC

Power Factor Correction - PFC 205 W peak power 90 VAC CCM PFC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-1776-ND 791734-PFS7525H PFS7525H PFS7525H PFS7525H 75Y2265 PFS7525H
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - PFS7525H Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, Ccm, 10.2V-15V, Esip-16; Uvlo Power Integrations Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products