Manufacturer: Power Integrations
Win Source Part Number: 791733-PFS7524L
Series: HiperPFS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Operating Supply Voltage: 10.2 V ~ 15 V
Frequency - Switching: 22kHz ~ 123kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-16G
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G
IC PFC CTRLR CCM 123KHZ ESIP-16G
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G
Power Factor Correction - PFC 150 W peak power 90 VAC CCM PFC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 791733-PFS7524L | PFS7524L-ND | PFS7524L | PFS7524L | PFS7524L |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - PFS7524L | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |