The PFS7329H from Lingto Electronic Limited is a high-power Power Factor Correction (PFC) controller designed for applications requiring efficient power management. It features an integrated high-voltage MOSFET and an ultra-low reverse recovery loss Qspeed diode, all within a compact eSIP package. This device supports a peak output power of up to 425 W and is optimized for high efficiency, achieving over 95% efficiency from 10% load to full load. The PFS7329H operates in continuous conduction mode (CCM) and employs a variable frequency control technique to minimize switching losses and reduce electromagnetic interference (EMI). It includes comprehensive protection features such as undervoltage (UV), overvoltage (OV), and thermal shutdown, which enhance reliability and reduce the need for external components. This PFC controller is compliant with EN61000-3-2 Class C and D standards, making it suitable for a variety of applications, including high-power adapters, industrial equipment, and LED lighting. The device's design simplifies thermal management and assembly, making it a practical choice for engineers looking to optimize their power supply designs.
PFC IC Continuous Conduction (CCM) eSIP-16D
Manufacturer: Power Integrations
Win Source Part Number: 1237118-PFS7329H
Series: HiperPFS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Operating Supply Voltage: 10.2 V ~ 13.2 V
Family Name: PFS7329H
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: eSIP-16D
Introduction Date: May 03, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC PFC CTRLR CCM 16ESIP
PFC IC Continuous Conduction (CCM) eSIP-16D
Power Factor Correction - PFC HiPwr PFC Controller 425 W peak power
IC PFC CTRLR CCM 16ESIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 596-1496-5-ND | 1237118-PFS7329H | PFS7329H | PFS7329H | PFS7329H | PFS7329H |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - PFS7329H | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |