PFC IC Continuous Conduction (CCM) eSIP-16D
Manufacturer: Power Integrations
Win Source Part Number: 1237117-PFS7328H
Series: HiperPFS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Operating Supply Voltage: 10.2 V ~ 13.2 V
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: eSIP-16D
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC PFC CTRLR CCM 16ESIP
Power Factor Correction - PFC HiPwr PFC Controller 385 W peak power
PFC IC Continuous Conduction (CCM) eSIP-16D
IC PFC CTRLR CCM 16ESIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | PFS7328H-ND | 1237117-PFS7328H | PFS7328H | PFS7328H | PFS7328H | PFS7328H |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - PFS7328H | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |