The PFS7326H is a high-power Power Factor Correction (PFC) controller from the HiperPFS-2 family, designed for applications requiring efficient power management. It integrates a continuous conduction mode (CCM) boost PFC controller, a high-voltage MOSFET, and an ultra-low reverse recovery loss Qspeed diode within a compact eSIP-16D package. This device supports a maximum continuous output power of 230 W at 90 VAC and can deliver up to 260 W in full mode. Key features include high efficiency exceeding 95% across a wide load range, low no-load consumption of less than 200 mW at 230 VAC, and a power factor greater than 0.95 at 50% load. The PFS7326H also incorporates advanced protection mechanisms such as undervoltage (UV), overvoltage (OV), and thermal shutdown, along with a programmable power good signal and user-selectable power limit functionality. The device is compliant with EN61000-3-2 Class C and D standards, making it suitable for high-efficiency designs, including PCs, high-power adapters, and industrial applications. Its innovative design reduces component count and simplifies thermal management, making it a reliable choice for engineers looking to optimize power factor and efficiency in their projects.
PFC IC Continuous Conduction (CCM) eSIP-16D
Manufacturer: Power Integrations
Win Source Part Number: 888991-PFS7326H
Series: HiperPFS™
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Continuous Conduction (CCM) - eSIP-16D
Package: Tube
Package: 16-SSIP, 13 Leads, Exposed Pad, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-16D
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1494-5, PFS7326H-ND
IC PFC CTRLR CCM 16ESIP
PFC IC Continuous Conduction (CCM) eSIP-16D
IC PFC CTRLR CCM 16ESIP
Power Factor Correction - PFC HiPwr PFC Controller 260 W peak power
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 596-1494-5-ND | 888991-PFS7326H | PFS7326H | PFS7326H | PFS7326H | PFS7326H |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - PFS7326H | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |