Power Integrations, Inc. PMIC - PMIC - PFC (Power Factor Correction) - PFS729EG PFS729EG

Description
Manufacturer: Power Integrations Win Source Part Number: 1087690-PFS729EG Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 24kHz to 95kHz Mode: Continuous Conduction (CCM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: eSIP-7G Supply Voltage - Operating: 10 V to 12 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1087690-PFS729EG Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 24kHz to 95kHz Mode: Continuous Conduction (CCM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: eSIP-7G Supply Voltage - Operating: 10 V to 12 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - PFS729EG
1087690-PFS729EG
PMIC - PMIC - PFC (Power Factor Correction) - PFS729EG 1087690-PFS729EG
Manufacturer: Power Integrations Win Source Part Number: 1087690-PFS729EG Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 24kHz to 95kHz Mode: Continuous Conduction (CCM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: eSIP-7G Supply Voltage - Operating: 10 V to 12 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1087690-PFS729EG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 24kHz to 95kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: eSIP-7G
Supply Voltage - Operating: 10 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - 596-1386-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1386-ND
PFC (Power Factor Correction) 596-1386-ND
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - PFS729EG - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS729EG
PMIC - PFC (Power Factor Correction) PFS729EG
IC PFC CTRLR CCM 95KHZ ESIP-7G

IC PFC CTRLR CCM 95KHZ ESIP-7G

Supplier's Site Datasheet
PFC (Power Factor Correction) - PFS729EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS729EG
PFC (Power Factor Correction) PFS729EG
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS729EG
Power Factor Correction - PFC PFS729EG
Power Factor Correction - PFC PFC w/ Pwr Mosfet 1000 W MAX 180 VAC

Power Factor Correction - PFC PFC w/ Pwr Mosfet 1000 W MAX 180 VAC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS729EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS729EG
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS729EG
IC PFC CTRLR CCM 95KHZ ESIP-7G

IC PFC CTRLR CCM 95KHZ ESIP-7G

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1087690-PFS729EG 596-1386-ND PFS729EG PFS729EG PFS729EG PFS729EG
Product Name PMIC - PMIC - PFC (Power Factor Correction) - PFS729EG PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products