Power Integrations, Inc. PFC (Power Factor Correction) PFS728EG

Description
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-1421-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1421-ND
PFC (Power Factor Correction) 596-1421-ND
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - PFS728EG
1087689-PFS728EG
PMIC - PMIC - PFC (Power Factor Correction) - PFS728EG 1087689-PFS728EG
Manufacturer: Power Integrations Win Source Part Number: 1087689-PFS728EG Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 24kHz to 95kHz Mode: Continuous Conduction (CCM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: eSIP-7G Supply Voltage - Operating: 10 V to 12 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1087689-PFS728EG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 24kHz to 95kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: eSIP-7G
Supply Voltage - Operating: 10 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - PFS728EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS728EG
PFC (Power Factor Correction) PFS728EG
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS728EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS728EG
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS728EG
IC PFC CTRLR CCM 95KHZ ESIP-7G

IC PFC CTRLR CCM 95KHZ ESIP-7G

Supplier's Site
PMIC - PFC (Power Factor Correction) - PFS728EG - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS728EG
PMIC - PFC (Power Factor Correction) PFS728EG
IC PFC CTRLR CCM 95KHZ ESIP-7G

IC PFC CTRLR CCM 95KHZ ESIP-7G

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS728EG
Power Factor Correction - PFC PFS728EG
Power Factor Correction - PFC PFC w/ Pwr Mosfet 900 W MAX 180 VAC

Power Factor Correction - PFC PFC w/ Pwr Mosfet 900 W MAX 180 VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-1421-ND 1087689-PFS728EG PFS728EG PFS728EG PFS728EG PFS728EG
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - PFS728EG PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products