Power Integrations, Inc. PFC (Power Factor Correction) PFS725EG

Description
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G
Request a Quote
Description
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS725EG from Quarktwin Technology Ltd. is a high-power PFC controller designed for applications requiring efficient power factor correction. It integrates a high-voltage MOSFET, controller, and gate driver in a compact eSIP-7G package, capable of delivering up to 435 W of continuous output power and 480 W peak output power. This device is compliant with EN61000-3-2 Class D standards, ensuring it meets stringent electromagnetic interference requirements. The PFS725EG features high efficiency, exceeding 95% from 10% load to full load, and offers low no-load consumption of less than 130 mW at 230 VAC. It employs a variable-frequency continuous conduction mode (VF-CCM) to optimize efficiency across varying loads and input voltages, while also minimizing EMI filtering needs. Protection features include undervoltage, overvoltage, thermal shutdown, and cycle-by-cycle current limiting, which enhance reliability and reduce the need for external components. This product is suitable for a range of applications, including high-power adapters, LED lighting, and industrial equipment, making it a versatile choice for engineers looking to implement effective power factor correction in their designs.

Datasheet Summary
Powered by GS/AI

The PFS725EG from Quarktwin Technology Ltd. is a high-power PFC controller designed for applications requiring efficient power factor correction. It integrates a high-voltage MOSFET, controller, and gate driver in a compact eSIP-7G package, capable of delivering up to 435 W of continuous output power and 480 W peak output power. This device is compliant with EN61000-3-2 Class D standards, ensuring it meets stringent electromagnetic interference requirements. The PFS725EG features high efficiency, exceeding 95% from 10% load to full load, and offers low no-load consumption of less than 130 mW at 230 VAC. It employs a variable-frequency continuous conduction mode (VF-CCM) to optimize efficiency across varying loads and input voltages, while also minimizing EMI filtering needs. Protection features include undervoltage, overvoltage, thermal shutdown, and cycle-by-cycle current limiting, which enhance reliability and reduce the need for external components. This product is suitable for a range of applications, including high-power adapters, LED lighting, and industrial equipment, making it a versatile choice for engineers looking to implement effective power factor correction in their designs.

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-1388-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1388-ND
PFC (Power Factor Correction) 596-1388-ND
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - PFS725EG
1087686-PFS725EG
PMIC - PMIC - PFC (Power Factor Correction) - PFS725EG 1087686-PFS725EG
Manufacturer: Power Integrations Win Source Part Number: 1087686-PFS725EG Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 24kHz to 95kHz Mode: Continuous Conduction (CCM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: eSIP-7G Supply Voltage - Operating: 10 V to 12 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1087686-PFS725EG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 24kHz to 95kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: eSIP-7G
Supply Voltage - Operating: 10 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - PFS725EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS725EG
PFC (Power Factor Correction) PFS725EG
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - PFS725EG - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS725EG
PMIC - PFC (Power Factor Correction) PFS725EG
IC PFC CTRLR CCM 95KHZ ESIP-7G

IC PFC CTRLR CCM 95KHZ ESIP-7G

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS725EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS725EG
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS725EG
IC PFC CTRLR CCM 95KHZ ESIP-7G

IC PFC CTRLR CCM 95KHZ ESIP-7G

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS725EG
Power Factor Correction - PFC PFS725EG
Power Factor Correction - PFC PFC w/ Pwr Mosfet 480 W MAX 180 VAC

Power Factor Correction - PFC PFC w/ Pwr Mosfet 480 W MAX 180 VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-1388-ND 1087686-PFS725EG PFS725EG PFS725EG PFS725EG PFS725EG
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - PFS725EG PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products