Manufacturer: Power Integrations
Win Source Part Number: 1087685-PFS724EG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 24kHz to 95kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: eSIP-7G
Supply Voltage - Operating: 10 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G
IC PFC CTRLR CCM 95KHZ ESIP-7G
IC PFC CTRLR CCM 95KHZ ESIP-7G
Power Factor Correction - PFC PFC w/ Pwr Mosfet 350 W MAX 180 VAC
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1087685-PFS724EG | 596-1400-ND | PFS724EG | PFS724EG | PFS724EG | PFS724EG |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - PFS724EG | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |