Power Integrations, Inc. PFC (Power Factor Correction) PFS723EG

Description
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-1389-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-1389-ND
PFC (Power Factor Correction) 596-1389-ND
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - PFS723EG
1087684-PFS723EG
PMIC - PMIC - PFC (Power Factor Correction) - PFS723EG 1087684-PFS723EG
Manufacturer: Power Integrations Win Source Part Number: 1087684-PFS723EG Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 24kHz to 95kHz Mode: Continuous Conduction (CCM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: eSIP-7G Supply Voltage - Operating: 10 V to 12 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1087684-PFS723EG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 24kHz to 95kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: eSIP-7G
Supply Voltage - Operating: 10 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS723EG
Power Factor Correction - PFC PFS723EG
Power Factor Correction - PFC PFC w/ Pwr Mosfet 280 W MAX 180 VAC

Power Factor Correction - PFC PFC w/ Pwr Mosfet 280 W MAX 180 VAC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS723EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS723EG
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS723EG
IC PFC CTRLR CCM 95KHZ ESIP-7G

IC PFC CTRLR CCM 95KHZ ESIP-7G

Supplier's Site
PFC (Power Factor Correction) - PFS723EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS723EG
PFC (Power Factor Correction) PFS723EG
PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

PFC IC Continuous Conduction (CCM) 24kHz ~ 95kHz eSIP-7G

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - PFS723EG - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS723EG
PMIC - PFC (Power Factor Correction) PFS723EG
IC PFC CTRLR CCM 95KHZ ESIP-7G

IC PFC CTRLR CCM 95KHZ ESIP-7G

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-1389-ND 1087684-PFS723EG PFS723EG PFS723EG PFS723EG PFS723EG
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - PFS723EG Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products