Power Integrations, Inc. LED Drivers LYT7503D

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 8-SO
Request a Quote
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 8-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LYT7503D is a high-performance LED driver IC designed for single-stage, high power factor, constant current applications in a buck topology. It operates within a wide input voltage range of 90 VAC to 308 VAC and can deliver a maximum output current of 125 mA at an output voltage of up to 60 V. The device features a robust 725 V MOSFET, ensuring increased line voltage surge resistance and low EMI. With a switching frequency of 20 kHz, the LYT7503D achieves high efficiency greater than 85% and a power factor exceeding 0.9. It incorporates critical conduction mode (CrM) operation, which minimizes turn-on losses and allows for the use of slower reverse-recovery output diodes, reducing overall system costs. The driver also supports TRIAC dimming applications without requiring an active bleeder, providing a dimming ratio better than 10:1. The LYT7503D includes comprehensive protection features such as input and output overvoltage protection, output short-circuit protection, and thermal foldback, ensuring reliable operation under various conditions. Its small SO-8 package and low component count make it suitable for compact designs. This product is ideal for engineers looking for a reliable and efficient solution for LED lighting applications.

Datasheet Summary
Powered by GS/AI

The LYT7503D is a high-performance LED driver IC designed for single-stage, high power factor, constant current applications in a buck topology. It operates within a wide input voltage range of 90 VAC to 308 VAC and can deliver a maximum output current of 125 mA at an output voltage of up to 60 V. The device features a robust 725 V MOSFET, ensuring increased line voltage surge resistance and low EMI. With a switching frequency of 20 kHz, the LYT7503D achieves high efficiency greater than 85% and a power factor exceeding 0.9. It incorporates critical conduction mode (CrM) operation, which minimizes turn-on losses and allows for the use of slower reverse-recovery output diodes, reducing overall system costs. The driver also supports TRIAC dimming applications without requiring an active bleeder, providing a dimming ratio better than 10:1. The LYT7503D includes comprehensive protection features such as input and output overvoltage protection, output short-circuit protection, and thermal foldback, ensuring reliable operation under various conditions. Its small SO-8 package and low component count make it suitable for compact designs. This product is ideal for engineers looking for a reliable and efficient solution for LED lighting applications.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 596-1528-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
596-1528-ND
LED Drivers 596-1528-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 8-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 8-SO

Buy Now Datasheet
PMIC - LED Drivers - LYT7503D - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LYT7503D
PMIC - LED Drivers LYT7503D
IC LED DRVR OFFL TRIAC 8SO

IC LED DRVR OFFL TRIAC 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LYT7503D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LYT7503D
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LYT7503D
IC LED DRIVER OFFL TRIAC 8SO

IC LED DRIVER OFFL TRIAC 8SO

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
LYT7503D
LED Lighting Drivers LYT7503D
LED Lighting Drivers 18W Sgl Stage PFC LED Driver 750V FET

LED Lighting Drivers 18W Sgl Stage PFC LED Driver 750V FET

Buy Now Datasheet
Led Driver, 20Khz, Soic-8; Device Topology Power Integrations - 97Y9334 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 20Khz, Soic-8; Device Topology Power Integrations
97Y9334
Led Driver, 20Khz, Soic-8; Device Topology Power Integrations 97Y9334
LED DRIVER, 20KHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:90V; Input Voltage Max:308V; Output Voltage Max:60V; Output Current Max:125mA; Switching Frequency:20kHz; No. of Outputs:1Outputs; Driver Case Style:SOIC RoHS Compliant: Yes

LED DRIVER, 20KHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:90V; Input Voltage Max:308V; Output Voltage Max:60V; Output Current Max:125mA; Switching Frequency:20kHz; No. of Outputs:1Outputs; Driver Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 596-1528-ND LYT7503D LYT7503D LYT7503D 97Y9334
Product Name LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers Led Driver, 20Khz, Soic-8; Device Topology Power Integrations
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 90 to 308 volts 90 to 308 volts 90 to 308 volts
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM27964SQ-I - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details
LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
6 suppliers
LED Drivers - A6276SA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers