LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
IC LED DRIVER OFFL INSOP-24D Product overview: LYT6077C-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT6077C-TL can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 924691-LYT6077C-TL
Series: LYTSwitch™-6
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - InSOP-24D
Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: LYT6077
Categories: Integrated Circuits (ICs)
Case / Package: InSOP-24D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Other Part Number: 596-1678-6, 596-1678-1, 596-1678-2
LED Lighting Drivers Flyback LED Driver 45 W (85-305 VAC)
IC LED DRIVER OFFL INSOP-24D
IC LED DRIVER OFFLINE 725V
LED DRIVER, 132KHZ, INSOP-24D; Device Topology:Flyback; Input Voltage Min:85V; Input Voltage Max:305V; Output Voltage Max:27V; Output Current Max:-; Switching Frequency:132kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-LYT6077C-TLCT-ND | 137-LYT6077C-TL | 924691-LYT6077C-TL | LYT6077C-TL | LYT6077C-TL | LYT6077C-TL | 58AC3232 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - LYT6077C-TL | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 132Khz, Insop-24D; Device Topology Power Integrations |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 27 volts | 27 volts | |||||
| Features | RoHS Compliant | RoHS Compliant |