LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
IC LED DRIVER OFFL INSOP-24D
LED DRIVER, 132KHZ, INSOP-24D; Device Topology:Flyback; Input Voltage Min:85V; Input Voltage Max:305V; Output Voltage Max:27V; Output Current Max:-; Switching Frequency:132kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRIVER OFFLINE 725V
LED Lighting Drivers Flyback LED Driver 25 W (85-305 VAC)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-LYT6075C-TLDKR-ND | LYT6075C-TL | 58AC3231 | LYT6075C-TL | LYT6075C-TL |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 132Khz, Insop-24D; Device Topology Power Integrations | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |