Power Integrations, Inc. LED Drivers LYT6067C-TL

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 596-LYT6067C-TLDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D

Buy Now Datasheet
LED Drivers - 596-LYT6067C-TLCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D

Buy Now Datasheet
LED Drivers - 596-LYT6067C-TLTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LYT6067C-TL - 924689-LYT6067C-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT6067C-TL
924689-LYT6067C-TL
PMIC - PMIC - LED Drivers - LYT6067C-TL 924689-LYT6067C-TL
Manufacturer: Power Integrations Win Source Part Number: 924689-LYT6067C-TL Series: LYTSwitch™-6 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - InSOP-24D Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Package: Reel - TR Mounting: Surface Mount Family Name: LYT6067 Categories: Integrated Circuits (ICs) Case / Package: InSOP-24D ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: 596-1674-1, 596-1674-2, 596-1674-6

Manufacturer: Power Integrations
Win Source Part Number: 924689-LYT6067C-TL
Series: LYTSwitch™-6
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - InSOP-24D
Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: LYT6067
Categories: Integrated Circuits (ICs)
Case / Package: InSOP-24D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Other Part Number: 596-1674-1, 596-1674-2, 596-1674-6

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LYT6067C-TL
LED Driver IC 137-LYT6067C-TL
IC LED DRIVER OFFL INSOP-24D Product overview: LYT6067C-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT6067C-TL can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL INSOP-24D Product overview: LYT6067C-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT6067C-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LYT6067C-TL
LED Lighting Drivers LYT6067C-TL
LED Lighting Drivers Flyback LED Driver 45 W (85-305 VAC)

LED Lighting Drivers Flyback LED Driver 45 W (85-305 VAC)

Buy Now Datasheet
Led Driver, 132Khz, Insop-24D; Device Topology Power Integrations - 58AC3228 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 132Khz, Insop-24D; Device Topology Power Integrations
58AC3228
Led Driver, 132Khz, Insop-24D; Device Topology Power Integrations 58AC3228
LED DRIVER, 132KHZ, INSOP-24D; Device Topology:Flyback; Input Voltage Min:85V; Input Voltage Max:305V; Output Voltage Max:27V; Output Current Max:-; Switching Frequency:132kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

LED DRIVER, 132KHZ, INSOP-24D; Device Topology:Flyback; Input Voltage Min:85V; Input Voltage Max:305V; Output Voltage Max:27V; Output Current Max:-; Switching Frequency:132kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - LYT6067C-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LYT6067C-TL
PMIC - LED Drivers LYT6067C-TL
IC LED DRIVER OFFLINE 650V

IC LED DRIVER OFFLINE 650V

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LYT6067C-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LYT6067C-TL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LYT6067C-TL
IC LED DRIVER OFFL INSOP-24D

IC LED DRIVER OFFL INSOP-24D

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 596-LYT6067C-TLDKR-ND 924689-LYT6067C-TL 137-LYT6067C-TL LYT6067C-TL 58AC3228 LYT6067C-TL LYT6067C-TL
Product Name LED Drivers PMIC - PMIC - LED Drivers - LYT6067C-TL LED Driver IC LED Lighting Drivers Led Driver, 132Khz, Insop-24D; Device Topology Power Integrations PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 27 volts 27 volts
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6211GLJT - 816347-A6211GLJT - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LED Drivers - 1899387P - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 15 watts
Number of Channels 2 #
Features RoHS Compliant
View Details