The LYT5225D is a single-stage LED driver IC from the LYTSwitch-5 family, integrating a 725 V MOSFET and a variable frequency controller for isolated and non-isolated topologies, delivering up to 9 W output power from 90-308 VAC inputs. It features power factor >0.9, THD <10%, and efficiency >90% in optimized designs, with built-in protections including input and output overvoltage, open-loop detection, and thermal foldback. The device is packaged in an SO-16B (D) case and has an MSL rating of 3. Its design eliminates electrolytic capacitors and optoisolators to improve lifetime.
IC OFFLINE SW MULT TOP 16SO B Product overview: LYT5225D-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LYT5225D-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LYT5225D-TL |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |