The LYTSwitch-5 family is a single-stage LED driver IC for isolated and non-isolated topologies, integrating a high-voltage MOSFET and a variable frequency, continuous mode controller with PFC and constant current output. It is designed for LED bulb, tube, and ballast applications. The D package is an SO-16B with 16 pins, and the LYT5218D variant features a 650 V MOSFET rated for up to 25 W output power at 90-308 VAC input. The IC operates without electrolytic capacitors or optoisolators, includes comprehensive protection features such as input and output overvoltage, open-loop, and thermal foldback, and achieves power factor greater than 0.9 and THD below 10%. It supports multiple topologies including buck, buck-boost, and flyback, and meets JESD78D latch-up and JESD22-A114F human body model ESD standards. The device is rated MSL 3 for moisture sensitivity.
IC OFFLINE SW MULT TOP 16SO B Product overview: LYT5218D-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LYT5218D-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LYT5218D-TL |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |