Power Integrations, Inc. PMIC - PMIC - LED Drivers - LYT4321E3 LYT4321E3

Description
Manufacturer: Power Integrations Win Source Part Number: 1064746-LYT4321E3 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 300VAC Operating Input Voltage(Min): 160VAC Channel Output Current: 1.37A (Switch) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1064746-LYT4321E3 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 300VAC Operating Input Voltage(Min): 160VAC Channel Output Current: 1.37A (Switch) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LYT4321E3 - 1064746-LYT4321E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT4321E3
1064746-LYT4321E3
PMIC - PMIC - LED Drivers - LYT4321E3 1064746-LYT4321E3
Manufacturer: Power Integrations Win Source Part Number: 1064746-LYT4321E3 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 300VAC Operating Input Voltage(Min): 160VAC Channel Output Current: 1.37A (Switch) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064746-LYT4321E3
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 300VAC
Operating Input Voltage(Min): 160VAC
Channel Output Current: 1.37A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LYT4321E3
LED Driver IC 137-LYT4321E3
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4321E3 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4321E3 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4321E3 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4321E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED DRIVER 633-LYT4321E3
LED DRIVER, BUCK-BOOST, 132KHZ, ESIP-6; Device Topology:Buck, Buck-Boost, Flyback; No. of Outputs:1; Output Current:-; Output Voltage:-; Driver Case Style:eSIP; No. of Pins:6; Input Voltage Min:160VAC; Input Voltage Max:300VAC; ;RoHS Compliant: Yes

LED DRIVER, BUCK-BOOST, 132KHZ, ESIP-6; Device Topology:Buck, Buck-Boost, Flyback; No. of Outputs:1; Output Current:-; Output Voltage:-; Driver Case Style:eSIP; No. of Pins:6; Input Voltage Min:160VAC; Input Voltage Max:300VAC; ;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1064746-LYT4321E3 137-LYT4321E3 633-LYT4321E3
Product Name PMIC - PMIC - LED Drivers - LYT4321E3 LED Driver IC LED DRIVER
Form Factor Intgrated Circuit (IC)
Input Voltage 160 volts
Output Current 1370 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
Linear LED Driver IC - BCR421U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 150 milliamps
Output Power 1 watts
View Details
LED Drivers - 360653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0462 volts
Output Power 60 watts
Features RoHS Compliant
View Details