Power Integrations, Inc. Board Mount LED Drivers - LYT4315L LYT4315L

Description
Manufacturer: Power Integrations Win Source Part Number: 784824-LYT4315L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Triac Family Name: LYT4315L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 5.44A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): TS19310ACX6 RFG; ZSLS7025-ZI1R; BP5843A; LT3795EFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784824-LYT4315L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Triac Family Name: LYT4315L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 5.44A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): TS19310ACX6 RFG; ZSLS7025-ZI1R; BP5843A; LT3795EFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT4315L - 784824-LYT4315L - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT4315L
784824-LYT4315L
Board Mount LED Drivers - LYT4315L 784824-LYT4315L
Manufacturer: Power Integrations Win Source Part Number: 784824-LYT4315L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Triac Family Name: LYT4315L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 5.44A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): TS19310ACX6 RFG; ZSLS7025-ZI1R; BP5843A; LT3795EFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784824-LYT4315L
Series: LYTSwitch-4
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: Triac
Family Name: LYT4315L
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7F
Voltage Supply MAX: 132VAC
Output Current per Channel: 5.44A (Switch)
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): TS19310ACX6 RFG; ZSLS7025-ZI1R; BP5843A; LT3795EFE#TRPBF;
Introduction Date: November 13, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 784824-LYT4315L
Product Name Board Mount LED Drivers - LYT4315L
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5701UMP30X-ON - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Driver IC - 137-SKY87203-11-631LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
PMIC - PMIC - LED Drivers - IRS2541STRPBF - 1047828-IRS2541STRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 volts
Package Type 8-SOIC
View Details
5 suppliers