Power Integrations, Inc. Board Mount LED Drivers - LYT4228E3 LYT4228E3

Description
Manufacturer: Power Integrations Win Source Part Number: 784819-LYT4228E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 9A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784819-LYT4228E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 9A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT4228E3 - 784819-LYT4228E3 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT4228E3
784819-LYT4228E3
Board Mount LED Drivers - LYT4228E3 784819-LYT4228E3
Manufacturer: Power Integrations Win Source Part Number: 784819-LYT4228E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 9A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784819-LYT4228E3
Series: LYTSwitch-4
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7C
Voltage Supply MAX: 300VAC
Output Current per Channel: 9A (Switch)
Voltage Supply MIN: 160VAC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LYT4228E3
LED Lighting Drivers LYT4228E3
LED Lighting Drivers 78 W (160-300 VAC) TRIAC PFC No DIMM

LED Lighting Drivers 78 W (160-300 VAC) TRIAC PFC No DIMM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers
Product Number 784819-LYT4228E3 LYT4228E3
Product Name Board Mount LED Drivers - LYT4228E3 LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Driver IC - 137-BTS5576G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
View Details
3 suppliers
PMIC - LED Drivers - EL7630IWTZ-T7A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 350 milliamps
View Details