Power Integrations, Inc. Board Mount LED Drivers - LYT4221E3 LYT4221E3

Description
Manufacturer: Power Integrations Win Source Part Number: 784817-LYT4221E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Mounting: SMD Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 1.37A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784817-LYT4221E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Mounting: SMD Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 1.37A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT4221E3 - 784817-LYT4221E3 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT4221E3
784817-LYT4221E3
Board Mount LED Drivers - LYT4221E3 784817-LYT4221E3
Manufacturer: Power Integrations Win Source Part Number: 784817-LYT4221E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Mounting: SMD Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 1.37A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784817-LYT4221E3
Series: LYTSwitch-4
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Mounting: SMD
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7C
Voltage Supply MAX: 300VAC
Output Current per Channel: 1.37A (Switch)
Voltage Supply MIN: 160VAC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
POWER INTEGRATIONS LYT4221E3 Led Driver, 1 Output, Buck-Boost, Flyback, 160VAC-300VAC in, 132kHz switch, eSIP-6 - 633-LYT4221E3 - Utmel Electronic Limited
Hong Kong, China
POWER INTEGRATIONS LYT4221E3 Led Driver, 1 Output, Buck-Boost, Flyback, 160VAC-300VAC in, 132kHz switch, eSIP-6
633-LYT4221E3
POWER INTEGRATIONS LYT4221E3 Led Driver, 1 Output, Buck-Boost, Flyback, 160VAC-300VAC in, 132kHz switch, eSIP-6 633-LYT4221E3
POWER INTEGRATIONS LYT4221E3 Led Driver, 1 Output, Buck-Boost, Flyback, 160VAC-300VAC in, 132kHz switch, eSIP-6

POWER INTEGRATIONS LYT4221E3 Led Driver, 1 Output, Buck-Boost, Flyback, 160VAC-300VAC in, 132kHz switch, eSIP-6

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 784817-LYT4221E3 633-LYT4221E3
Product Name Board Mount LED Drivers - LYT4221E3 POWER INTEGRATIONS LYT4221E3 Led Driver, 1 Output, Buck-Boost, Flyback, 160VAC-300VAC in, 132kHz switch, eSIP-6
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers
150MA LED Driver IC - 137-NCR420ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
7 suppliers
PMIC - PMIC - LED Drivers - AAT3190ITP-1-T1 - 076744-AAT3190ITP-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Package Type 12-TSOPJW
View Details
5 suppliers