Manufacturer: Power Integrations
Win Source Part Number: 1064723-LYT4216E2
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 132VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 6.88A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFL 6.88A ESIP-7C Product overview: LYT4216E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.88A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 6.88A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4216E2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1064723-LYT4216E2 | 137-LYT4216E2 |
| Product Name | PMIC - PMIC - LED Drivers - LYT4216E2 | 6.88A LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |