Power Integrations, Inc. Board Mount LED Drivers - LYT4214L LYT4214L

Description
Manufacturer: Power Integrations Win Source Part Number: 784813-LYT4214L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: LYT4214L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 4.08A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): BP5842A; ZSLS7025-ZI1R; BP5843A; LT3795HFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784813-LYT4214L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: LYT4214L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 4.08A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): BP5842A; ZSLS7025-ZI1R; BP5843A; LT3795HFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT4214L - 784813-LYT4214L - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT4214L
784813-LYT4214L
Board Mount LED Drivers - LYT4214L 784813-LYT4214L
Manufacturer: Power Integrations Win Source Part Number: 784813-LYT4214L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: LYT4214L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 4.08A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): BP5842A; ZSLS7025-ZI1R; BP5843A; LT3795HFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784813-LYT4214L
Series: LYTSwitch-4
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: LYT4214L
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7F
Voltage Supply MAX: 132VAC
Output Current per Channel: 4.08A (Switch)
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): BP5842A; ZSLS7025-ZI1R; BP5843A; LT3795HFE#TRPBF;
Introduction Date: November 13, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 784813-LYT4214L
Product Name Board Mount LED Drivers - LYT4214L
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator LED Driver - A6264KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver ICs - 9228557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 1009948-TLD1311ELXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
View Details
6 suppliers