Power Integrations, Inc. PMIC - PMIC - LED Drivers - LYT4213E2 LYT4213E2

Description
Manufacturer: Power Integrations Win Source Part Number: 1064717-LYT4213E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 2.72A (Switch) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1064717-LYT4213E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 2.72A (Switch) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LYT4213E2 - 1064717-LYT4213E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT4213E2
1064717-LYT4213E2
PMIC - PMIC - LED Drivers - LYT4213E2 1064717-LYT4213E2
Manufacturer: Power Integrations Win Source Part Number: 1064717-LYT4213E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 2.72A (Switch) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064717-LYT4213E2
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 132VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 2.72A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.72A LED Driver IC
137-LYT4213E2
2.72A LED Driver IC 137-LYT4213E2
IC LED DRIVER OFFL 2.72A ESIP-7C Product overview: LYT4213E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.72A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.72A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4213E2 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 2.72A ESIP-7C Product overview: LYT4213E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.72A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.72A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4213E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LYT4213E2
LED Lighting Drivers LYT4213E2
LED Lighting Drivers HighPower LED Driver 18 W (85-132 VAC)

LED Lighting Drivers HighPower LED Driver 18 W (85-132 VAC)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1064717-LYT4213E2 137-LYT4213E2 LYT4213E2
Product Name PMIC - PMIC - LED Drivers - LYT4213E2 2.72A LED Driver IC LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5340MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-25/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers