Power Integrations, Inc. Board Mount LED Drivers - LYT4212E2 LYT4212E2

Description
Manufacturer: Power Integrations Win Source Part Number: 784810-LYT4212E2 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 132VAC Output Current per Channel: 2.08A (Switch) Voltage Supply MIN: 85VAC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784810-LYT4212E2 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 132VAC Output Current per Channel: 2.08A (Switch) Voltage Supply MIN: 85VAC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT4212E2 - 784810-LYT4212E2 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT4212E2
784810-LYT4212E2
Board Mount LED Drivers - LYT4212E2 784810-LYT4212E2
Manufacturer: Power Integrations Win Source Part Number: 784810-LYT4212E2 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 132VAC Output Current per Channel: 2.08A (Switch) Voltage Supply MIN: 85VAC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 784810-LYT4212E2
Series: LYTSwitch-4
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7C
Voltage Supply MAX: 132VAC
Output Current per Channel: 2.08A (Switch)
Voltage Supply MIN: 85VAC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 784810-LYT4212E2
Product Name Board Mount LED Drivers - LYT4212E2
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products