IC LED DRIVER OFFL TRIAC 16SO Product overview: LYT3328D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT3328D can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B
Manufacturer: Power Integrations
Win Source Part Number: 1320299-LYT3328D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: AC DC Offline Switcher
Applications: Lighting
Standard Package: 50
Mounting: Surface Mount
Frequency: 40kHz ~ 124kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 85VAC
Voltage - Supply (Max): 132VAC
Supplier Device Package: 16-SO B
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: RoHS Compliant
IC LED DVR DIM 20.4W 1-ST 16SOIC
IC LED DRIVER OFFL TRIAC 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LYT3328D | LYT3328D-ND | 1320299-LYT3328D | LYT3328D | LYT3328D |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 85 to 132 volts | 85 to 132 volts | 85 to 132 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tube | 16-SOIC (0.154", 3.90mm Width), 14 Leads |