Power Integrations, Inc. LED Driver IC LYT3328D-TL

Description
IC LED DRIVER OFFL TRIAC 16SO Product overview: LYT3328D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT3328D-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL TRIAC 16SO Product overview: LYT3328D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT3328D-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LYT3328D-TL
LED Driver IC 137-LYT3328D-TL
IC LED DRIVER OFFL TRIAC 16SO Product overview: LYT3328D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT3328D-TL can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 16SO Product overview: LYT3328D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT3328D-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LYT3328D-TL-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LYT3328D-TL-ND
LED Drivers LYT3328D-TL-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1073327-LYT3328D-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1073327-LYT3328D-TL
Integrated Circuits (ICs) - PMIC - LED Drivers 1073327-LYT3328D-TL
Win Source Part Number: 1073327-LYT3328D-TL Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: LYTSwitch™-3 Type: AC DC Offline Switcher Package: Tape & Reel (TR) Applications: Lighting Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 40kHz ~ 124kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 85VAC Voltage - Supply (Max): 132VAC Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SO B Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): HV9801ANG-G; HV9963NG-G; HV9910CNG-G; FAN7340MX; AL9902S16-13; AP3041MTR-G1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LYT3328

Win Source Part Number: 1073327-LYT3328D-TL
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: LYTSwitch™-3
Type: AC DC Offline Switcher
Package: Tape & Reel (TR)
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 40kHz ~ 124kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 85VAC
Voltage - Supply (Max): 132VAC
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SO B
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): HV9801ANG-G; HV9963NG-G; HV9910CNG-G; FAN7340MX; AL9902S16-13; AP3041MTR-G1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Base Product Number: LYT3328

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LYT3328D-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LYT3328D-TL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LYT3328D-TL
IC LED DRIVER OFFL TRIAC 16SO

IC LED DRIVER OFFL TRIAC 16SO

Supplier's Site
PMIC - LED Drivers - LYT3328D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LYT3328D-TL
PMIC - LED Drivers LYT3328D-TL
IC LED DVR DIM 20.4W 1-ST 16SOIC

IC LED DVR DIM 20.4W 1-ST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LYT3328D-TL LYT3328D-TL-ND 1073327-LYT3328D-TL LYT3328D-TL LYT3328D-TL
Product Name LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 85 to 132 volts 85 to 132 volts 85 to 132 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 16-SOIC (0.154", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277EA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 285407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 680 watts
Features Outdoor Rated; RoHS Compliant
View Details
LM3444 AC-DC Offline LED Driver - LM3444MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
7 suppliers