LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B
IC LED DVR DIM 5.7W 1-ST 16SOIC
IC LED DRIVER OFFL TRIAC 16SO
LED DRIVER, 124KHZ, SOIC-16; Device Topology:Boost, Buck, Buck-Boost, Flyback; Input Voltage Min:185V; Input Voltage Max:265V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:124kHz; No. of Outputs:1Outputs RoHS Compliant: NA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LYT3324D-TL-ND | LYT3324D-TL | LYT3324D-TL | 97Y9319 |
| Product Name | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 124Khz, Soic-16; Device Topology Power Integrations |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |