Win Source Part Number: 1073325-LYT3318D-TL
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: LYTSwitch™-3
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 40kHz ~ 124kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 85VAC
Voltage - Supply (Max): 132VAC
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SO B
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): HV9861ANG-G; HV9910BNG-G; HV9801ANG-G; NCL30030B1DR2G; NCL30030B3DR2G; FAN7340MX;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 596-1519-1,596-1519-
Base Product Number: LYT3318
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B
IC LED DRIVER OFFL TRIAC 16SO Product overview: LYT3318D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT3318D-TL can be used for catalog matching and distributor lookup.
IC LED DVR DIM 20.4W 1-ST 16SOIC
IC LED DRIVER OFFL TRIAC 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1073325-LYT3318D-TL | 596-1519-2-ND | 137-LYT3318D-TL | LYT3318D-TL | LYT3318D-TL |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 16-SOIC (0.154", 3.90mm Width), 14 Leads | Tape & Reel (TR) | |||
| Input Voltage | 85 to 132 volts | 85 to 132 volts | 85 to 132 volts |