Power Integrations, Inc. LED Drivers LYT3316D

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B
Datasheet
Datasheet Summary
Powered by GS/AI

The LYT3316D is part of the LYTSwitch-3 family of LED driver ICs designed for single-stage power factor corrected constant current applications. It supports various topologies including buck, buck-boost, and isolated flyback, with a maximum output power of 12.6 W. The device features a power factor greater than 0.9 and maintains less than ±3% constant current regulation over line and load variations. It includes advanced TRIAC dimmer detection for compatibility with both leading-edge and trailing-edge dimmers, ensuring efficient operation even in the absence of a dimmer. The LYT3316D incorporates comprehensive protection features such as input and output overvoltage protection, output short-circuit protection, and advanced thermal management, including thermal foldback to maintain light output at elevated temperatures. The absence of electrolytic bulk capacitors and optoisolators contributes to increased reliability and longevity. This IC is suitable for applications requiring efficient dimming and high reliability in LED lighting solutions.

Datasheet Summary
Powered by GS/AI

The LYT3316D is part of the LYTSwitch-3 family of LED driver ICs designed for single-stage power factor corrected constant current applications. It supports various topologies including buck, buck-boost, and isolated flyback, with a maximum output power of 12.6 W. The device features a power factor greater than 0.9 and maintains less than ±3% constant current regulation over line and load variations. It includes advanced TRIAC dimmer detection for compatibility with both leading-edge and trailing-edge dimmers, ensuring efficient operation even in the absence of a dimmer. The LYT3316D incorporates comprehensive protection features such as input and output overvoltage protection, output short-circuit protection, and advanced thermal management, including thermal foldback to maintain light output at elevated temperatures. The absence of electrolytic bulk capacitors and optoisolators contributes to increased reliability and longevity. This IC is suitable for applications requiring efficient dimming and high reliability in LED lighting solutions.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LYT3316D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LYT3316D
LED Drivers LYT3316D
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SO B

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LYT3316D
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Switching Frequency 124 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330H-B00221-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - DS1488MX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details
Specialty Logic - HEF4007UBT,652-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
View Details