Power Integrations, Inc. Board Mount LED Drivers - LYT2005K LYT2005K

Description
Manufacturer: Power Integrations Win Source Part Number: 784808-LYT2005K Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Applications: Lighting Mounting: SMD Frequency: 580kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2005K Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Voltage Supply MAX: 308VAC Output Current per Channel: 550mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8800K63-G; CL8800K6-G M935; R8A66160DD#T1; LC5513D; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784808-LYT2005K Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Applications: Lighting Mounting: SMD Frequency: 580kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2005K Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Voltage Supply MAX: 308VAC Output Current per Channel: 550mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8800K63-G; CL8800K6-G M935; R8A66160DD#T1; LC5513D; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT2005K - 784808-LYT2005K - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT2005K
784808-LYT2005K
Board Mount LED Drivers - LYT2005K 784808-LYT2005K
Manufacturer: Power Integrations Win Source Part Number: 784808-LYT2005K Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Applications: Lighting Mounting: SMD Frequency: 580kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2005K Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Voltage Supply MAX: 308VAC Output Current per Channel: 550mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8800K63-G; CL8800K6-G M935; R8A66160DD#T1; LC5513D; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784808-LYT2005K
Series: LYTSwitch-2
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 580kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Family Name: LYT2005K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-ESOP
Voltage Supply MAX: 308VAC
Output Current per Channel: 550mA
Voltage Supply MIN: 90VAC
Alternative Parts (Cross-Reference): CL8800K63-G; CL8800K6-G M935; R8A66160DD#T1; LC5513D;
Introduction Date: May 19, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 784808-LYT2005K
Product Name Board Mount LED Drivers - LYT2005K
Package Type Other; 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2139086P - RS Components, Ltd.
Specs
Package Type Other; X1-DFN1612-8
View Details
Motor Drivers, Controllers - A4918KJPTR-1A-5-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details