Power Integrations, Inc. Board Mount LED Drivers - LYT2004E LYT2004E

Description
Manufacturer: Power Integrations Win Source Part Number: 784806-LYT2004E Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Applications: Lighting Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2004E Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 308VAC Output Current per Channel: 495mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): NSI45060JDT4G; HV9972LG-G; CL8800K63-G M935; R8A66161SP#T1; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784806-LYT2004E Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Applications: Lighting Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2004E Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 308VAC Output Current per Channel: 495mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): NSI45060JDT4G; HV9972LG-G; CL8800K63-G M935; R8A66161SP#T1; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT2004E - 784806-LYT2004E - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT2004E
784806-LYT2004E
Board Mount LED Drivers - LYT2004E 784806-LYT2004E
Manufacturer: Power Integrations Win Source Part Number: 784806-LYT2004E Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Applications: Lighting Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2004E Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 308VAC Output Current per Channel: 495mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): NSI45060JDT4G; HV9972LG-G; CL8800K63-G M935; R8A66161SP#T1; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784806-LYT2004E
Series: LYTSwitch-2
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Applications: Lighting
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Family Name: LYT2004E
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7C
Voltage Supply MAX: 308VAC
Output Current per Channel: 495mA
Voltage Supply MIN: 90VAC
Alternative Parts (Cross-Reference): NSI45060JDT4G; HV9972LG-G; CL8800K63-G M935; R8A66161SP#T1;
Introduction Date: May 19, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 784806-LYT2004E
Product Name Board Mount LED Drivers - LYT2004E
Package Type Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLB - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; SOIC
Output Voltage 20 volts
View Details
2 suppliers
Power Distribution Switches, Load Drivers - BTS3205G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Slew Rate Controlled
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2060202 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details