Power Integrations, Inc. Board Mount LED Drivers - LYT2003D LYT2003D

Description
Manufacturer: Power Integrations Win Source Part Number: 784805-LYT2003D Series: LYTSwitch-2 Packaging: Bulk Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Applications: Lighting Mounting: SMD Frequency: 330kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2003D Categories: Integrated Circuits (ICs) Manufacturer Package: SO-8C Voltage Supply MAX: 308VAC Output Current per Channel: 390mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8801K63-G; AL1676-20BS7-13; CL8800K63-G; CL8800K6-G M935; Introduction Date: May 19, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784805-LYT2003D Series: LYTSwitch-2 Packaging: Bulk Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Applications: Lighting Mounting: SMD Frequency: 330kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2003D Categories: Integrated Circuits (ICs) Manufacturer Package: SO-8C Voltage Supply MAX: 308VAC Output Current per Channel: 390mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8801K63-G; AL1676-20BS7-13; CL8800K63-G; CL8800K6-G M935; Introduction Date: May 19, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT2003D - 784805-LYT2003D - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT2003D
784805-LYT2003D
Board Mount LED Drivers - LYT2003D 784805-LYT2003D
Manufacturer: Power Integrations Win Source Part Number: 784805-LYT2003D Series: LYTSwitch-2 Packaging: Bulk Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Applications: Lighting Mounting: SMD Frequency: 330kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2003D Categories: Integrated Circuits (ICs) Manufacturer Package: SO-8C Voltage Supply MAX: 308VAC Output Current per Channel: 390mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8801K63-G; AL1676-20BS7-13; CL8800K63-G; CL8800K6-G M935; Introduction Date: May 19, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784805-LYT2003D
Series: LYTSwitch-2
Packaging: Bulk
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Applications: Lighting
Mounting: SMD
Frequency: 330kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Family Name: LYT2003D
Categories: Integrated Circuits (ICs)
Manufacturer Package: SO-8C
Voltage Supply MAX: 308VAC
Output Current per Channel: 390mA
Voltage Supply MIN: 90VAC
Alternative Parts (Cross-Reference): CL8801K63-G; AL1676-20BS7-13; CL8800K63-G; CL8800K6-G M935;
Introduction Date: May 19, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 784805-LYT2003D
Product Name Board Mount LED Drivers - LYT2003D
Package Type SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1922674P - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
IQ 1.20E-5 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details