Power Integrations, Inc. LED Drivers LYT1604D

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The LYT1604D is a single-stage LED driver IC designed for buck topology applications, capable of delivering a constant current output with a power factor greater than 0.9 and efficiency exceeding 93%. It operates within a wide input voltage range of 90 VAC to 308 VAC and supports output voltages up to 55 V, making it suitable for various LED lighting applications. The device features a robust 725 V MOSFET, ensuring high surge performance and low electromagnetic interference (EMI). The LYT1604D includes comprehensive protection features such as input and output overvoltage protection, output short-circuit protection, and thermal foldback, which helps maintain operation at elevated temperatures. With a low component count and no requirement for inductor bias winding, it offers design flexibility and reliability. This IC is optimized for applications requiring power levels up to 22 W, making it a viable option for engineers looking for efficient and reliable LED driver solutions.

Datasheet Summary
Powered by GS/AI

The LYT1604D is a single-stage LED driver IC designed for buck topology applications, capable of delivering a constant current output with a power factor greater than 0.9 and efficiency exceeding 93%. It operates within a wide input voltage range of 90 VAC to 308 VAC and supports output voltages up to 55 V, making it suitable for various LED lighting applications. The device features a robust 725 V MOSFET, ensuring high surge performance and low electromagnetic interference (EMI). The LYT1604D includes comprehensive protection features such as input and output overvoltage protection, output short-circuit protection, and thermal foldback, which helps maintain operation at elevated temperatures. With a low component count and no requirement for inductor bias winding, it offers design flexibility and reliability. This IC is optimized for applications requiring power levels up to 22 W, making it a viable option for engineers looking for efficient and reliable LED driver solutions.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LYT1604D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LYT1604D
LED Drivers LYT1604D
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LYT1604D
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Switching Frequency 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UC1707-SP Complementary High Speed Power Drivers - 5962-8761903VFA - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
 - 74HC366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT1277IUT-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details